Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMSC75

Description
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
Datasheet
Description
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMSC75 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMSC75
Liquidtight Flexible Conduit Connector NMSC75
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
  • STRAIGHT TYPE
  • NON METALLIC MATERIAL
  • FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONNECTION TYPE SCREW ON
  • NMSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMSC75
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details