Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT9075

Description
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL SIZE 2.55 INCH L KNOCKOUT SIZE 3/4 INCH
Datasheet
Description
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL SIZE 2.55 INCH L KNOCKOUT SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT9075 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT9075
Liquidtight Flexible Conduit Connector NMLT9075
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL SIZE 2.55 INCH L KNOCKOUT SIZE 3/4 INCH
  • 90 DEGREE TYPE
  • ULTRA VIOLET PLASTIC MATERIAL
  • TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • OVERALL SIZE 2.55 INCH L
  • KNOCKOUT SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT9075
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details