Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT9038BL

Description
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 2.32 INCH W X 2.44 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
Datasheet
Description
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 2.32 INCH W X 2.44 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT9038BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT9038BL
Liquidtight Flexible Conduit Connector NMLT9038BL
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 2.32 INCH W X 2.44 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
  • 90 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • OVERALL DIMENSION 2.32 INCH W X 2.44 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT9038BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details