Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT90200

Description
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 5.062 INCH WIDTH X 5.32 INCH HEIGHT COLOR GRAY
Datasheet
Description
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 5.062 INCH WIDTH X 5.32 INCH HEIGHT COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT90200 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT90200
Liquidtight Flexible Conduit Connector NMLT90200
90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 5.062 INCH WIDTH X 5.32 INCH HEIGHT COLOR GRAY
  • 90 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • KNOCKOUT SIZE 2 INCH
  • OVERALL DIMENSION 5.062 INCH WIDTH X 5.32 INCH HEIGHT
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT90200
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details