Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT9010

Description
90 DEG TYPE GRAY FINISHED NON METALLIC MATERIAL NON METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND NML MODEL
Datasheet
Description
90 DEG TYPE GRAY FINISHED NON METALLIC MATERIAL NON METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND NML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT9010 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT9010
Liquidtight Flexible Conduit Connector NMLT9010
90 DEG TYPE GRAY FINISHED NON METALLIC MATERIAL NON METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND NML MODEL
  • 90 DEG TYPE
  • GRAY FINISHED NON METALLIC MATERIAL
  • NON METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • SNAP2IT[R] BRAND
  • NML MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT9010
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details