Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT5090BL

Description
90 DEGREE TYPE BLACK UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND SIZE 2.765 INCH W X 1.945 INCH H
Datasheet
Description
90 DEGREE TYPE BLACK UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND SIZE 2.765 INCH W X 1.945 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT5090BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT5090BL
Liquidtight Flexible Conduit Connector NMLT5090BL
90 DEGREE TYPE BLACK UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND SIZE 2.765 INCH W X 1.945 INCH H
  • 90 DEGREE TYPE
  • BLACK UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ZERO TO 90[TM] BRAND
  • SIZE 2.765 INCH W X 1.945 INCH H
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT5090BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details