Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT45125BL

Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL DIMENSION 2.71 INCH W X 3.42 INCH H KNOCKOUT SIZE 1-1/4 INCH COLOR BLACK
Datasheet
Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL DIMENSION 2.71 INCH W X 3.42 INCH H KNOCKOUT SIZE 1-1/4 INCH COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT45125BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT45125BL
Liquidtight Flexible Conduit Connector NMLT45125BL
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL DIMENSION 2.71 INCH W X 3.42 INCH H KNOCKOUT SIZE 1-1/4 INCH COLOR BLACK
  • 45 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • OVERALL DIMENSION 2.71 INCH W X 3.42 INCH H
  • KNOCKOUT SIZE 1-1/4 INCH
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT45125BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details