Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT38

Description
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
Datasheet
Description
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT38 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT38
Liquidtight Flexible Conduit Connector NMLT38
STRAIGHT TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
  • STRAIGHT TYPE
  • NON METALLIC MATERIAL
  • FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NMLT MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT38
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details