Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT150

Description
STRAIGHT TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL SIZE 2.7 INCH DIA X 2.155 INCH L KNOCKOUT SIZE 1-1/2 INCH
Datasheet
Description
STRAIGHT TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL SIZE 2.7 INCH DIA X 2.155 INCH L KNOCKOUT SIZE 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT150 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT150
Liquidtight Flexible Conduit Connector NMLT150
STRAIGHT TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL SIZE 2.7 INCH DIA X 2.155 INCH L KNOCKOUT SIZE 1-1/2 INCH
  • STRAIGHT TYPE
  • ULTRA VIOLET PLASTIC MATERIAL
  • TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • OVERALL SIZE 2.7 INCH DIA X 2.155 INCH L
  • KNOCKOUT SIZE 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT150
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details