Arlington Industries, Inc. Rigid/EMT Conduit Nipple NM505

Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.912 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 2.623 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.912 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 2.623 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - NM505 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
NM505
Rigid/EMT Conduit Nipple NM505
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.912 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 2.623 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • NON-METALLIC MATERIAL
  • 0.912 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.623 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NM505
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details