Arlington Industries, Inc. Rigid/EMT Conduit Nipple NM503

Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.9 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.592 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.9 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.592 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - NM503 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
NM503
Rigid/EMT Conduit Nipple NM503
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.9 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.592 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • NON-METALLIC MATERIAL
  • 0.9 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.592 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NM503
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details