Arlington Industries, Inc. Rigid PVC Conduit Adapter NM2520

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO ENCLOSURE CONNECTION TYPE UL, CSA APPROVAL NEC 300.7 APPLICABLE STANDARD 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE SIZE 3.276 INCH X 3.329 INCH X 2.625 INCH
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO ENCLOSURE CONNECTION TYPE UL, CSA APPROVAL NEC 300.7 APPLICABLE STANDARD 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE SIZE 3.276 INCH X 3.329 INCH X 2.625 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - NM2520 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid PVC Conduit Adapter
NM2520
Rigid PVC Conduit Adapter NM2520
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO ENCLOSURE CONNECTION TYPE UL, CSA APPROVAL NEC 300.7 APPLICABLE STANDARD 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE SIZE 3.276 INCH X 3.329 INCH X 2.625 INCH
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO ENCLOSURE CONNECTION TYPE
  • UL, CSA APPROVAL
  • NEC 300.7 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • SIZE 3.276 INCH X 3.329 INCH X 2.625 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NM2520
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details