Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT907

Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.68 INCH W X 3.64 INCH H KNOCKOUT SIZE 3/4 INCH COLOR GRAY
Datasheet
Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.68 INCH W X 3.64 INCH H KNOCKOUT SIZE 3/4 INCH COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT907 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT907
Liquidtight Flexible Conduit Connector LT907
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.68 INCH W X 3.64 INCH H KNOCKOUT SIZE 3/4 INCH COLOR GRAY
  • 90 DEGREE TYPE
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.68 INCH W X 3.64 INCH H
  • KNOCKOUT SIZE 3/4 INCH
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT907
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details