Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT9010A

Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.874 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
Datasheet
Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.874 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT9010A - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT9010A
Liquidtight Flexible Conduit Connector LT9010A
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.874 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
  • 90 DEGREE TYPE
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.874 INCH W X 4.1 INCH H
  • KNOCKOUT SIZE 1 INCH
  • STYLE PUSH-ON
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT9010A
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details