Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT9010

Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
Datasheet
Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT9010 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT9010
Liquidtight Flexible Conduit Connector LT9010
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.1 INCH H KNOCKOUT SIZE 1 INCH STYLE PUSH-ON COLOR GRAY
  • 90 DEGREE TYPE
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.87 INCH W X 4.1 INCH H
  • KNOCKOUT SIZE 1 INCH
  • STYLE PUSH-ON
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT9010
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details