Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT100

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL SIZE 1.9 INCH DIA X 1.825 INCH L KNOCKOUT SIZE 1 INCH
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL SIZE 1.9 INCH DIA X 1.825 INCH L KNOCKOUT SIZE 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT100 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT100
Liquidtight Flexible Conduit Connector LT100
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL SIZE 1.9 INCH DIA X 1.825 INCH L KNOCKOUT SIZE 1 INCH
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • TYPE B LIQUIDTIGHT METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • OVERALL SIZE 1.9 INCH DIA X 1.825 INCH L
  • KNOCKOUT SIZE 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT100
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details