Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L428A

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 3.963 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 4.32 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 3.963 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 4.32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L428A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L428A
Armored Cable/Flex Conduit Connector L428A
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 3.963 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 4.32 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.963 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 6 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH KNOCKOUT SIZE
  • 3.17 TO 3.56 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • HEIGHT 4.32 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L428A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details