Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L428

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 3.87 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 3.87 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L428 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L428
Armored Cable/Flex Conduit Connector L428
STRAIGHT TYPE DIE CAST ZINC MATERIAL 3.87 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 6 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.17 TO 3.56 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 3.87 INCH
  • (1) SCREW, SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 6 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH KNOCKOUT SIZE
  • 3.17 TO 3.56 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L428
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details