Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L427A

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.983 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 3.81 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.983 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 3.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L427A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L427A
Armored Cable/Flex Conduit Connector L427A
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.983 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 3.81 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.983 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2-1/2 INCH KNOCKOUT SIZE
  • 2.77 TO 2.95 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • HEIGHT 3.81 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L427A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details