Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L427

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.89 INCH (2) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.89 INCH (2) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L427 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L427
Armored Cable/Flex Conduit Connector L427
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.89 INCH (2) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.77 TO 2.95 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 2.89 INCH
  • (2) SCREW, SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2-1/2 INCH KNOCKOUT SIZE
  • 2.77 TO 2.95 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L427
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2650008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details