Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L423A

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.86 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.86 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L423A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L423A
Armored Cable/Flex Conduit Connector L423A
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.86 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.8 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.255 TO 1.375 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 1.86 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L423A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details