Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L423

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.77 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.77 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L423 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L423
Armored Cable/Flex Conduit Connector L423
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.77 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.255 TO 1.375 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.77 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.255 TO 1.375 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L423
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details