Arlington Industries, Inc. Rigid/EMT Conduit Connector L20

Description
2-PIECE TYPE DIE-CAST ZINC MATERIAL 0.77 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.107 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
2-PIECE TYPE DIE-CAST ZINC MATERIAL 0.77 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.107 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L20 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
L20
Rigid/EMT Conduit Connector L20
2-PIECE TYPE DIE-CAST ZINC MATERIAL 0.77 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.107 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • 2-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 0.77 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.107 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L20
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details