Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L16ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.05 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.25 TO 0.66 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.05 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.25 TO 0.66 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L16ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L16ST
Armored Cable/Flex Conduit Connector L16ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.05 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.25 TO 0.66 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.05 INCH
  • (1) SCREW, SADDLE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.25 TO 0.66 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L16ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details