Arlington Industries, Inc. Rigid/EMT Conduit Elbow Joint HL5000

Description
DIE CAST ZINC MATERIAL 2.15 INCH L X 2.15 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL 2.15 INCH L X 2.15 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - HL5000 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Elbow Joint
HL5000
Rigid/EMT Conduit Elbow Joint HL5000
DIE CAST ZINC MATERIAL 2.15 INCH L X 2.15 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
  • DIE CAST ZINC MATERIAL
  • 2.15 INCH L X 2.15 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED, SET SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • INCLUDES COVER AND GASKET
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number HL5000
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details