Arlington Industries, Inc. Rigid/EMT Conduit Elbow Joint HL100

Description
DIE CAST ZINC MATERIAL 3.04 INCH L X 3.04 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
DIE CAST ZINC MATERIAL 3.04 INCH L X 3.04 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - HL100 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Elbow Joint
HL100
Rigid/EMT Conduit Elbow Joint HL100
DIE CAST ZINC MATERIAL 3.04 INCH L X 3.04 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE
  • DIE CAST ZINC MATERIAL
  • 3.04 INCH L X 3.04 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED, SET SCREW FEMALE/FEMALE INSTALLATION
  • UL 514-B, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number HL100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details