Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling GF864

Description
DIE CAST ZINC MATERIAL 2.1 INCH DIA X 2.5 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet
Description
DIE CAST ZINC MATERIAL 2.1 INCH DIA X 2.5 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - GF864 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
GF864
Rigid/EMT Conduit Combination Coupling GF864
DIE CAST ZINC MATERIAL 2.1 INCH DIA X 2.5 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
  • DIE CAST ZINC MATERIAL
  • 2.1 INCH DIA X 2.5 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL, CSA APPROVAL
  • 40 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF864
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details