Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling GF861

Description
DIE CAST ZINC MATERIAL 1.06 INCH DIA X 1.345 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
DIE CAST ZINC MATERIAL 1.06 INCH DIA X 1.345 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - GF861 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
GF861
Rigid/EMT Conduit Combination Coupling GF861
DIE CAST ZINC MATERIAL 1.06 INCH DIA X 1.345 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • DIE CAST ZINC MATERIAL
  • 1.06 INCH DIA X 1.345 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF861
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details