Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling GF860

Description
DIE-CAST ZINC MATERIAL 1.06 INCH DIA X 1.504 INCH L SIZE EMT CONDUIT/FLEXIBLE METALLIC CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE METAL CONDUIT TRADE SIZE
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.06 INCH DIA X 1.504 INCH L SIZE EMT CONDUIT/FLEXIBLE METALLIC CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE METAL CONDUIT TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - GF860 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
GF860
Rigid/EMT Conduit Combination Coupling GF860
DIE-CAST ZINC MATERIAL 1.06 INCH DIA X 1.504 INCH L SIZE EMT CONDUIT/FLEXIBLE METALLIC CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE METAL CONDUIT TRADE SIZE
  • DIE-CAST ZINC MATERIAL
  • 1.06 INCH DIA X 1.504 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE METALLIC CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL 501B, UL 365D, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE METAL CONDUIT TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF860
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details