Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF75

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.565 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.565 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF75 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF75
Armored Cable/Flex Conduit Connector GF75
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.565 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.565 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF75
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details