Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF38ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.055 INCH INCLUDES SPRING STEEL CLIP
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.055 INCH INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF38ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF38ST
Armored Cable/Flex Conduit Connector GF38ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.055 INCH INCLUDES SPRING STEEL CLIP
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.47 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • HEIGHT 1.055 INCH
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF38ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details