Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF200A

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.663 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 2.89 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.663 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 2.89 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF200A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF200A
Armored Cable/Flex Conduit Connector GF200A
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.663 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING HEIGHT 2.89 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.663 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH KNOCKOUT SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • HEIGHT 2.89 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF200A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details