Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF125

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.12 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.12 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF125 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF125
Armored Cable/Flex Conduit Connector GF125
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.12 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 2.12 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 40 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1-1/4 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF125
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details