Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF100A

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.992 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.992 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF100A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF100A
Armored Cable/Flex Conduit Connector GF100A
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.992 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.992 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF100A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details