Arlington Industries, Inc. Rigid PVC Conduit Plug/Cap EMT50C

Description
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
Datasheet
Description
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - EMT50C - Arlington Industries, Inc.
Scranton, PA, USA
Rigid PVC Conduit Plug/Cap
EMT50C
Rigid PVC Conduit Plug/Cap EMT50C
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
  • BUSHING TYPE
  • PLASTIC MATERIAL
  • YELLOW FINISH
  • UL, CSA APPROVAL
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT50C
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details