Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT50

Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.531 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 0.84 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.531 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 0.84 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT50 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT50
Rigid/EMT Conduit Bushing EMT50
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.531 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 0.84 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • PRESS FIT, PUSH-ON TYPE
  • NON-METALLIC MATERIAL
  • 0.531 INCH
  • IMC/RIGID/EMT/PVC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 0.84 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT50
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details