Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT200S

Description
PRESS FIT TYPE PLASTIC MATERIAL 0.875 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.327 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE SPLIT INSULATED THROAT TYPE COLOR WHITE
Datasheet
Description
PRESS FIT TYPE PLASTIC MATERIAL 0.875 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.327 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE SPLIT INSULATED THROAT TYPE COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT200S - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT200S
Rigid/EMT Conduit Bushing EMT200S
PRESS FIT TYPE PLASTIC MATERIAL 0.875 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.327 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE SPLIT INSULATED THROAT TYPE COLOR WHITE
  • PRESS FIT TYPE
  • PLASTIC MATERIAL
  • 0.875 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.327 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • SPLIT INSULATED THROAT TYPE
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT200S
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details