Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT200

Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 2.377 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet
Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 2.377 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT200 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT200
Rigid/EMT Conduit Bushing EMT200
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 2.377 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE
  • PRESS FIT, PUSH-ON TYPE
  • NON-METALLIC MATERIAL
  • 0.625 INCH
  • IMC/RIGID/EMT/PVC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.377 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT200
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details