Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT100

Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT100 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT100
Rigid/EMT Conduit Bushing EMT100
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 0.625 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
  • PRESS FIT, PUSH-ON TYPE
  • NON-METALLIC MATERIAL
  • 0.625 INCH
  • IMC/RIGID/EMT/PVC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.28 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details