DLN10 -- RIGID/EMT CONDUIT LOCKNUT
Arlington Industries, Inc.
Rigid/EMT Conduit Locknut
DLN10
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
5.3 INCH DIAMETER
0.25 INCH THICKNESS
30 STANDARD PACKAGE
4 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
5.3 INCH DIAMETER
0.25 INCH THICKNESS
30 STANDARD PACKAGE
4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
DLN10
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
5.3 INCH DIAMETER
0.25 INCH THICKNESS
30 STANDARD PACKAGE
4 INCH TRADE SIZE
- DIE-CAST ZINC MATERIAL
- THREADED INSTALLATION
- UL, CSA APPROVAL
- 5.3 INCH DIAMETER
- 0.25 INCH THICKNESS
- 30 STANDARD PACKAGE
- 4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
DLN10 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Female bush
Size
0.7874 inch (20 mm)
Material
Brass
View Details