DLN1 -- RIGID/EMT CONDUIT LOCKNUT
Arlington Industries, Inc.
Rigid/EMT Conduit Locknut
DLN1
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
1.1 INCH DIAMETER
0.16 INCH THICKNESS
2000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
1.1 INCH DIAMETER
0.16 INCH THICKNESS
2000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
DLN1
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
1.1 INCH DIAMETER
0.16 INCH THICKNESS
2000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
- DIE-CAST ZINC MATERIAL
- THREADED INSTALLATION
- UL, CSA APPROVAL
- 1.1 INCH DIAMETER
- 0.16 INCH THICKNESS
- 2000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
DLN1 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
3 inch (76.2 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details