AS7 -- ARMORED CABLE/FLEX CONDUIT BUSHING
Arlington Industries, Inc.
Armored Cable/Flex Conduit Bushing
AS7
Description
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.162 INCH
(4) 4/0 AWG, (3) 4/0 AWG, (4) 3/0 AWG, (3) 250 KCMIL, (2) 250 KCMIL, (3) 300 KCMIL, (2) 300 KCMIL, (2) 350 KCMIL, (1) 1000 KCMIL CABLE SIZE
UL, CSA APPROVAL
2.175 INCH DIAMETER
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.162 INCH
(4) 4/0 AWG, (3) 4/0 AWG, (4) 3/0 AWG, (3) 250 KCMIL, (2) 250 KCMIL, (3) 300 KCMIL, (2) 300 KCMIL, (2) 350 KCMIL, (1) 1000 KCMIL CABLE SIZE
UL, CSA APPROVAL
2.175 INCH DIAMETER
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
AS7
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.162 INCH
(4) 4/0 AWG, (3) 4/0 AWG, (4) 3/0 AWG, (3) 250 KCMIL, (2) 250 KCMIL, (3) 300 KCMIL, (2) 300 KCMIL, (2) 350 KCMIL, (1) 1000 KCMIL CABLE SIZE
UL, CSA APPROVAL
2.175 INCH DIAMETER
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
- ANTI-SHORT TYPE
- PLASTIC MATERIAL
- 1.162 INCH
- (4) 4/0 AWG, (3) 4/0 AWG, (4) 3/0 AWG, (3) 250 KCMIL, (2) 250 KCMIL, (3) 300 KCMIL, (2) 300 KCMIL, (2) 350 KCMIL, (1) 1000 KCMIL CABLE SIZE
- UL, CSA APPROVAL
- 2.175 INCH DIAMETER
- 10 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AS7 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details