AS6 -- ARMORED CABLE/FLEX CONDUIT BUSHING
Arlington Industries, Inc.
Armored Cable/Flex Conduit Bushing
AS6
Description
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.1 INCH
(4) 1 AWG, (4) 1/10 AWG, (3) 1/0 AWG, (4) 2/0 AWG, (3) 2/0 AWG, (2) 2/0 AWG, (3) 3/0 AWG, (2) 3/0 AWG, (2) 4/0 AWG, (1) 600 KCMIL, (1) 650 KCMIL, (1) 700 KCMIL, (1) 750 KCMIL, (1) 800 KCMIL, (1) 900 KCMIL CABLE SIZE
UL, CSA APPROVAL
1.72 INCH DIAMETER
10 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.1 INCH
(4) 1 AWG, (4) 1/10 AWG, (3) 1/0 AWG, (4) 2/0 AWG, (3) 2/0 AWG, (2) 2/0 AWG, (3) 3/0 AWG, (2) 3/0 AWG, (2) 4/0 AWG, (1) 600 KCMIL, (1) 650 KCMIL, (1) 700 KCMIL, (1) 750 KCMIL, (1) 800 KCMIL, (1) 900 KCMIL CABLE SIZE
UL, CSA APPROVAL
1.72 INCH DIAMETER
10 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
AS6
ANTI-SHORT TYPE
PLASTIC MATERIAL
1.1 INCH
(4) 1 AWG, (4) 1/10 AWG, (3) 1/0 AWG, (4) 2/0 AWG, (3) 2/0 AWG, (2) 2/0 AWG, (3) 3/0 AWG, (2) 3/0 AWG, (2) 4/0 AWG, (1) 600 KCMIL, (1) 650 KCMIL, (1) 700 KCMIL, (1) 750 KCMIL, (1) 800 KCMIL, (1) 900 KCMIL CABLE SIZE
UL, CSA APPROVAL
1.72 INCH DIAMETER
10 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
- ANTI-SHORT TYPE
- PLASTIC MATERIAL
- 1.1 INCH
- (4) 1 AWG, (4) 1/10 AWG, (3) 1/0 AWG, (4) 2/0 AWG, (3) 2/0 AWG, (2) 2/0 AWG, (3) 3/0 AWG, (2) 3/0 AWG, (2) 4/0 AWG, (1) 600 KCMIL, (1) 650 KCMIL, (1) 700 KCMIL, (1) 750 KCMIL, (1) 800 KCMIL, (1) 900 KCMIL CABLE SIZE
- UL, CSA APPROVAL
- 1.72 INCH DIAMETER
- 10 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AS6 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Nipple; Short nipple
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details