Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS3

Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.77 INCH (4) 10 AWG, (3) 8 AWG, (2) 8 AWG, (1) 1 AWG CABLE SIZE UL, CSA APPROVAL 1.13 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 1/2 INCH TRADE SIZE AS MODEL
Datasheet
Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.77 INCH (4) 10 AWG, (3) 8 AWG, (2) 8 AWG, (1) 1 AWG CABLE SIZE UL, CSA APPROVAL 1.13 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 1/2 INCH TRADE SIZE AS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS3 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS3
Armored Cable/Flex Conduit Bushing AS3
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.77 INCH (4) 10 AWG, (3) 8 AWG, (2) 8 AWG, (1) 1 AWG CABLE SIZE UL, CSA APPROVAL 1.13 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 1/2 INCH TRADE SIZE AS MODEL
  • ANTI SHORT TYPE
  • THERMOPLASTIC MATERIAL
  • 0.77 INCH
  • (4) 10 AWG, (3) 8 AWG, (2) 8 AWG, (1) 1 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 1.13 INCH DIAMETER
  • 50 PER BAG STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • AS MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS3
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details