Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS1

Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.63 INCH (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE UL, CSA APPROVAL 0.758 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 3/8 INCH TRADE SIZE COLOR RED
Datasheet
Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.63 INCH (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE UL, CSA APPROVAL 0.758 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 3/8 INCH TRADE SIZE COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS1 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS1
Armored Cable/Flex Conduit Bushing AS1
ANTI-SHORT TYPE PLASTIC MATERIAL 0.63 INCH (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE UL, CSA APPROVAL 0.758 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 3/8 INCH TRADE SIZE COLOR RED
  • ANTI-SHORT TYPE
  • PLASTIC MATERIAL
  • 0.63 INCH
  • (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 0.758 INCH DIAMETER
  • 100 PER BAG STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS1
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details