Arlington Industries, Inc. Conduit Body 939NM

Description
NON-METALLIC MATERIAL 17.25 INCH L X 6.9 INCH W X 7.69 INCH H SIZE 4 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION LEFT BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
Datasheet
Description
NON-METALLIC MATERIAL 17.25 INCH L X 6.9 INCH W X 7.69 INCH H SIZE 4 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION LEFT BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 939NM - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
939NM
Conduit Body 939NM
NON-METALLIC MATERIAL 17.25 INCH L X 6.9 INCH W X 7.69 INCH H SIZE 4 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION LEFT BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
  • NON-METALLIC MATERIAL
  • 17.25 INCH L X 6.9 INCH W X 7.69 INCH H SIZE
  • 4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NON-METALLIC COVER TYPE
  • 90 DEGREE HUB LOCATION
  • LEFT BACK ACCESS OPENING
  • ANYBODY[TM] BRAND
  • COLOR GRAY
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 939NM
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details