Arlington Industries, Inc. Conduit Body 938

Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet
Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 938 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
938
Conduit Body 938
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
  • DIE-CAST COPPER FREE ALUMINUM MATERIAL
  • 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • DIE-CAST COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • ANYBODY[TM] BRAND
  • COLOR SILVER
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 938
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details