SCREW TYPE
ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL
12.5 INCH
UL, CSA APPROVAL
3 INCH TRADE SIZE
ANYBODY[TM] BRAND
COLOR SILVER
STANDARD PACKAGE QUANTITY 1
Arlington Industries, Inc.
Done
Datasheet
Description
SCREW TYPE
ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL
12.5 INCH
UL, CSA APPROVAL
3 INCH TRADE SIZE
ANYBODY[TM] BRAND
COLOR SILVER
STANDARD PACKAGE QUANTITY 1
SCREW TYPE
ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL
12.5 INCH
UL, CSA APPROVAL
3 INCH TRADE SIZE
ANYBODY[TM] BRAND
COLOR SILVER
STANDARD PACKAGE QUANTITY 1