Arlington Industries, Inc. Conduit Body 935NM

Description
NON-METALLIC MATERIAL 10.84 INCH L X 3.63 INCH W X 4.71 INCH H SIZE 2 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 5
Datasheet
Description
NON-METALLIC MATERIAL 10.84 INCH L X 3.63 INCH W X 4.71 INCH H SIZE 2 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 935NM - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
935NM
Conduit Body 935NM
NON-METALLIC MATERIAL 10.84 INCH L X 3.63 INCH W X 4.71 INCH H SIZE 2 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 5
  • NON-METALLIC MATERIAL
  • 10.84 INCH L X 3.63 INCH W X 4.71 INCH H SIZE
  • 2 INCH HUB SIZE
  • THREADLESS INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NON-METALLIC COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ANYBODY[TM] BRAND
  • COLOR GRAY
  • STANDARD PACKAGE QUANTITY 5
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 935NM
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details