Arlington Industries, Inc. Conduit Body 935

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.73 INCH L X 3.5 INCH W X 4.67 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.73 INCH L X 3.5 INCH W X 4.67 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 935 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
935
Conduit Body 935
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.73 INCH L X 3.5 INCH W X 4.67 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 10.73 INCH L X 3.5 INCH W X 4.67 INCH H SIZE
  • RIGID/IMC/EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • DIE CAST COPPER FREE ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • ANYBODY[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 935
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details